Capital Lighting, Inc. 60-5025 Mid. Chandeliers-Glass Down 309149

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.87 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Chandelier Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.87 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Chandelier Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
60-5025 Mid. Chandeliers-Glass Down - 309149 - Capital Lighting, Inc.
Columbus, OH, USA
60-5025 Mid. Chandeliers-Glass Down
309149
60-5025 Mid. Chandeliers-Glass Down 309149
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.87 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Chandelier Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 16.87
Bulb
Type: G16-1/2
Qty: 5
Wattage: 60
Finish: Polished Nickel
Product Name: Five Light Chandelier
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309149
Product Name 60-5025 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details