Capital Lighting, Inc. 60-5027 Mini Chandeliers-Glass Shade 309143

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.37 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Chandelier Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.37 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Chandelier Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
60-5027 Mini Chandeliers-Glass Shade - 309143 - Capital Lighting, Inc.
Columbus, OH, USA
60-5027 Mini Chandeliers-Glass Shade
309143
60-5027 Mini Chandeliers-Glass Shade 309143
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.37 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Chandelier Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.37
Bulb
Type: G16-1/2
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Chandelier
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309143
Product Name 60-5027 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details