Capital Lighting, Inc. 60-5038 Pendants-Bowl Style 309136

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Pendant Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Pendant Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5038 Pendants-Bowl Style - 309136 - Capital Lighting, Inc.
Columbus, OH, USA
60-5038 Pendants-Bowl Style
309136
60-5038 Pendants-Bowl Style 309136
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Pendant Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Pendant
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309136
Product Name 60-5038 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details