Capital Lighting, Inc. 60-5101 Sconces-Single Glass 309129

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 6.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Vanity Fixture Glass: Oval Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 6.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Vanity Fixture Glass: Oval Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5101 Sconces-Single Glass - 309129 - Capital Lighting, Inc.
Columbus, OH, USA
60-5101 Sconces-Single Glass
309129
60-5101 Sconces-Single Glass 309129
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 6.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Vanity Fixture Glass: Oval Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 6.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Vanity Fixture
Glass: Oval Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309129
Product Name 60-5101 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details