Capital Lighting, Inc. 60-5102 Bathroom Fixtures-Two Lights 309124

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 6.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Vanity Fixture Glass: Oval Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 6.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Vanity Fixture Glass: Oval Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5102 Bathroom Fixtures-Two Lights - 309124 - Capital Lighting, Inc.
Columbus, OH, USA
60-5102 Bathroom Fixtures-Two Lights
309124
60-5102 Bathroom Fixtures-Two Lights 309124
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 6.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Vanity Fixture Glass: Oval Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 6.25
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Polished Nickel
Product Name: Two Light Vanity Fixture
Glass: Oval Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309124
Product Name 60-5102 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details