Capital Lighting, Inc. 60-5103 Bathroom Fixtures-Three Lights 309123

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 6.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Vanity Fixture Glass: Oval Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 6.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Vanity Fixture Glass: Oval Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5103 Bathroom Fixtures-Three Lights - 309123 - Capital Lighting, Inc.
Columbus, OH, USA
60-5103 Bathroom Fixtures-Three Lights
309123
60-5103 Bathroom Fixtures-Three Lights 309123
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 6.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Vanity Fixture Glass: Oval Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 6.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Polished Nickel
Product Name: Three Light Vanity Fixture
Glass: Oval Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309123
Product Name 60-5103 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details