Capital Lighting, Inc. 60-5104 Mid. Chandeliers-Glass Up 309120

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 18.75 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Chandelier Glass: Oval Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 18.75 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Chandelier Glass: Oval Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5104 Mid. Chandeliers-Glass Up - 309120 - Capital Lighting, Inc.
Columbus, OH, USA
60-5104 Mid. Chandeliers-Glass Up
309120
60-5104 Mid. Chandeliers-Glass Up 309120
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 18.75 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Chandelier Glass: Oval Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 18.75
Bulb
Type: A-19
Qty: 4
Wattage: 60
Finish: Polished Nickel
Product Name: Four Light Chandelier
Glass: Oval Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309120
Product Name 60-5104 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details