Capital Lighting, Inc. 60-5054 Bathroom Fixtures-Four Lights 309113

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 11.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: 13w GU24 Lamps Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 11.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: 13w GU24 Lamps Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5054 Bathroom Fixtures-Four Lights - 309113 - Capital Lighting, Inc.
Columbus, OH, USA
60-5054 Bathroom Fixtures-Four Lights
309113
60-5054 Bathroom Fixtures-Four Lights 309113
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 11.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: 13w GU24 Lamps Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 11.00
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Product Name: 13w GU24 Lamps Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309113
Product Name 60-5054 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details