Capital Lighting, Inc. 60-5055 Mid. Chandeliers-Glass Up 309111

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: 13w GU24 Lamps Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: 13w GU24 Lamps Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5055 Mid. Chandeliers-Glass Up - 309111 - Capital Lighting, Inc.
Columbus, OH, USA
60-5055 Mid. Chandeliers-Glass Up
309111
60-5055 Mid. Chandeliers-Glass Up 309111
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: 13w GU24 Lamps Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.00
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Brushed Nickel
Product Name: 13w GU24 Lamps Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309111
Product Name 60-5055 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details