Capital Lighting, Inc. 60-5061 Flush Mounts-Bowl Style 309106

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: 13w GU24 Lamps Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: 13w GU24 Lamps Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5061 Flush Mounts-Bowl Style - 309106 - Capital Lighting, Inc.
Columbus, OH, USA
60-5061 Flush Mounts-Bowl Style
309106
60-5061 Flush Mounts-Bowl Style 309106
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: 13w GU24 Lamps Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 7.75
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: 13w GU24 Lamps Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309106
Product Name 60-5061 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details