Capital Lighting, Inc. 60-5144 Semi-Flush Mts.-Bowl Style 309098

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Prairie Bronze Product Name: Three Light Semi Flush Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Prairie Bronze Product Name: Three Light Semi Flush Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5144 Semi-Flush Mts.-Bowl Style - 309098 - Capital Lighting, Inc.
Columbus, OH, USA
60-5144 Semi-Flush Mts.-Bowl Style
309098
60-5144 Semi-Flush Mts.-Bowl Style 309098
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Prairie Bronze Product Name: Three Light Semi Flush Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Prairie Bronze
Product Name: Three Light Semi Flush
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309098
Product Name 60-5144 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details