Capital Lighting, Inc. 60-5143 Mid. Chandeliers-Glass Down 309095

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Bulb Type: A-19 Qty: 5 Wattage: 60 Finish: Prairie Bronze Product Name: Five Light Chandelier Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Bulb Type: A-19 Qty: 5 Wattage: 60 Finish: Prairie Bronze Product Name: Five Light Chandelier Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5143 Mid. Chandeliers-Glass Down - 309095 - Capital Lighting, Inc.
Columbus, OH, USA
60-5143 Mid. Chandeliers-Glass Down
309095
60-5143 Mid. Chandeliers-Glass Down 309095
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Bulb Type: A-19 Qty: 5 Wattage: 60 Finish: Prairie Bronze Product Name: Five Light Chandelier Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 20.00
Bulb
Type: A-19
Qty: 5
Wattage: 60
Finish: Prairie Bronze
Product Name: Five Light Chandelier
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309095
Product Name 60-5143 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details