Capital Lighting, Inc. 60-5136 Mid. Chandeliers-Glass Up 309094

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Prairie Bronze Product Name: Three Light Chandelier Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Prairie Bronze Product Name: Three Light Chandelier Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5136 Mid. Chandeliers-Glass Up - 309094 - Capital Lighting, Inc.
Columbus, OH, USA
60-5136 Mid. Chandeliers-Glass Up
309094
60-5136 Mid. Chandeliers-Glass Up 309094
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Prairie Bronze Product Name: Three Light Chandelier Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 23.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Prairie Bronze
Product Name: Three Light Chandelier
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309094
Product Name 60-5136 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details