Capital Lighting, Inc. 60-5138 Pendants-Bowl Style 309093

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Prairie Bronze Product Name: Three Light Pendant Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Prairie Bronze Product Name: Three Light Pendant Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5138 Pendants-Bowl Style - 309093 - Capital Lighting, Inc.
Columbus, OH, USA
60-5138 Pendants-Bowl Style
309093
60-5138 Pendants-Bowl Style 309093
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Prairie Bronze Product Name: Three Light Pendant Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Prairie Bronze
Product Name: Three Light Pendant
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309093
Product Name 60-5138 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details