Capital Lighting, Inc. 60-5142 Mid. Chandeliers-Glass Down 309092

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Prairie Bronze Product Name: Three Light Chandelier Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Prairie Bronze Product Name: Three Light Chandelier Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5142 Mid. Chandeliers-Glass Down - 309092 - Capital Lighting, Inc.
Columbus, OH, USA
60-5142 Mid. Chandeliers-Glass Down
309092
60-5142 Mid. Chandeliers-Glass Down 309092
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Prairie Bronze Product Name: Three Light Chandelier Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 19.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Prairie Bronze
Product Name: Three Light Chandelier
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309092
Product Name 60-5142 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details