Capital Lighting, Inc. 60-5139 Mid. Chandeliers-Glass Up 309091

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: A-19 Qty: 9 Wattage: 60 Finish: Prairie Bronze Product Name: Two Tier Chandelier Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: A-19 Qty: 9 Wattage: 60 Finish: Prairie Bronze Product Name: Two Tier Chandelier Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5139 Mid. Chandeliers-Glass Up - 309091 - Capital Lighting, Inc.
Columbus, OH, USA
60-5139 Mid. Chandeliers-Glass Up
309091
60-5139 Mid. Chandeliers-Glass Up 309091
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: A-19 Qty: 9 Wattage: 60 Finish: Prairie Bronze Product Name: Two Tier Chandelier Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 31.00
Bulb
Type: A-19
Qty: 9
Wattage: 60
Finish: Prairie Bronze
Product Name: Two Tier Chandelier
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309091
Product Name 60-5139 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details