Capital Lighting, Inc. 60-5141 Flush Mounts-Bowl Style 309090

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Prairie Bronze Product Name: Three Light Flush Fixture Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Prairie Bronze Product Name: Three Light Flush Fixture Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5141 Flush Mounts-Bowl Style - 309090 - Capital Lighting, Inc.
Columbus, OH, USA
60-5141 Flush Mounts-Bowl Style
309090
60-5141 Flush Mounts-Bowl Style 309090
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Prairie Bronze Product Name: Three Light Flush Fixture Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 7.75
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Prairie Bronze
Product Name: Three Light Flush Fixture
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309090
Product Name 60-5141 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details