Capital Lighting, Inc. 60-5151 Sconces-Single Glass 309079

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamp Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamp Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5151 Sconces-Single Glass - 309079 - Capital Lighting, Inc.
Columbus, OH, USA
60-5151 Sconces-Single Glass
309079
60-5151 Sconces-Single Glass 309079
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamp Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Prairie Bronze
Product Name: 13w GU24 Lamp Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309079
Product Name 60-5151 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details