Capital Lighting, Inc. 60-5161 Flush Mounts-Bowl Style 309078

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamps Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamps Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5161 Flush Mounts-Bowl Style - 309078 - Capital Lighting, Inc.
Columbus, OH, USA
60-5161 Flush Mounts-Bowl Style
309078
60-5161 Flush Mounts-Bowl Style 309078
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamps Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 7.75
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Prairie Bronze
Product Name: 13w GU24 Lamps Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309078
Product Name 60-5161 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details