Capital Lighting, Inc. 60-5159 Mid. Chandeliers-Glass Up 309075

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamps Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamps Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5159 Mid. Chandeliers-Glass Up - 309075 - Capital Lighting, Inc.
Columbus, OH, USA
60-5159 Mid. Chandeliers-Glass Up
309075
60-5159 Mid. Chandeliers-Glass Up 309075
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamps Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 31.00
Bulb
Type: GU24
Qty: 9
Wattage: 13
Finish: Prairie Bronze
Product Name: 13w GU24 Lamps Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309075
Product Name 60-5159 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details