Capital Lighting, Inc. 60-5155 Mid. Chandeliers-Glass Up 309073

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamps Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamps Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5155 Mid. Chandeliers-Glass Up - 309073 - Capital Lighting, Inc.
Columbus, OH, USA
60-5155 Mid. Chandeliers-Glass Up
309073
60-5155 Mid. Chandeliers-Glass Up 309073
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamps Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.00
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Prairie Bronze
Product Name: 13w GU24 Lamps Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309073
Product Name 60-5155 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details