Capital Lighting, Inc. 60-5157 Mini Pendants-Rod 309070

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 50.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamp Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 50.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamp Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5157 Mini Pendants-Rod - 309070 - Capital Lighting, Inc.
Columbus, OH, USA
60-5157 Mini Pendants-Rod
309070
60-5157 Mini Pendants-Rod 309070
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 50.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamp Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 5.12
Height: 50.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Prairie Bronze
Product Name: 13w GU24 Lamp Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309070
Product Name 60-5157 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details