Capital Lighting, Inc. 60-5162 Mid. Chandeliers-Glass Down 309049

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamps Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamps Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5162 Mid. Chandeliers-Glass Down - 309049 - Capital Lighting, Inc.
Columbus, OH, USA
60-5162 Mid. Chandeliers-Glass Down
309049
60-5162 Mid. Chandeliers-Glass Down 309049
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamps Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 19.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Prairie Bronze
Product Name: 13w GU24 Lamps Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309049
Product Name 60-5162 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details