Capital Lighting, Inc. 60-5164 Semi-Flush Mts.-Bowl Style 309044

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamps Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamps Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5164 Semi-Flush Mts.-Bowl Style - 309044 - Capital Lighting, Inc.
Columbus, OH, USA
60-5164 Semi-Flush Mts.-Bowl Style
309044
60-5164 Semi-Flush Mts.-Bowl Style 309044
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamps Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Prairie Bronze
Product Name: 13w GU24 Lamps Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309044
Product Name 60-5164 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details