Capital Lighting, Inc. LS-1338PS/FRO Sconces-Pocket 307999

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 2.25 Product Name: One Light Wall Washer Sconce UPC: 088675422303 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 2.25 Product Name: One Light Wall Washer Sconce UPC: 088675422303 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1338PS/FRO Sconces-Pocket - 307999 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1338PS/FRO Sconces-Pocket
307999
LS-1338PS/FRO Sconces-Pocket 307999
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 2.25 Product Name: One Light Wall Washer Sconce UPC: 088675422303 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Weight: 2.25
Product Name: One Light Wall Washer Sconce
UPC: 088675422303
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307999
Product Name LS-1338PS/FRO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details