Capital Lighting, Inc. LS-16012SS/FRO Bathroom Fixtures-Two Lights 307996

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Steel Weight: 6.2 Product Name: Two Light Wall Sconce UPC: 088675450412 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Steel Weight: 6.2 Product Name: Two Light Wall Sconce UPC: 088675450412 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16012SS/FRO Bathroom Fixtures-Two Lights - 307996 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16012SS/FRO Bathroom Fixtures-Two Lights
307996
LS-16012SS/FRO Bathroom Fixtures-Two Lights 307996
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Steel Weight: 6.2 Product Name: Two Light Wall Sconce UPC: 088675450412 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Steel
Weight: 6.2
Product Name: Two Light Wall Sconce
UPC: 088675450412
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307996
Product Name LS-16012SS/FRO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details