Capital Lighting, Inc. LS-16883PS/FRO Bathroom Fixtures-Three Lights 307995

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 9.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Polished Steel Weight: 7.2 Product Name: Three Light Wall Sconce UPC: 088675447283 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 9.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Polished Steel Weight: 7.2 Product Name: Three Light Wall Sconce UPC: 088675447283 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-16883PS/FRO Bathroom Fixtures-Three Lights - 307995 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16883PS/FRO Bathroom Fixtures-Three Lights
307995
LS-16883PS/FRO Bathroom Fixtures-Three Lights 307995
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 9.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Polished Steel Weight: 7.2 Product Name: Three Light Wall Sconce UPC: 088675447283 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 9.00
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Polished Steel
Weight: 7.2
Product Name: Three Light Wall Sconce
UPC: 088675447283
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307995
Product Name LS-16883PS/FRO Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details