Capital Lighting, Inc. LS-16020PS/FRO Sconces-Single Glass 307993

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 11.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Steel Weight: 4.2 Product Name: Two Light Wall Sconce UPC: 088675450436 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 11.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Steel Weight: 4.2 Product Name: Two Light Wall Sconce UPC: 088675450436 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16020PS/FRO Sconces-Single Glass - 307993 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16020PS/FRO Sconces-Single Glass
307993
LS-16020PS/FRO Sconces-Single Glass 307993
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 11.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Steel Weight: 4.2 Product Name: Two Light Wall Sconce UPC: 088675450436 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 11.25
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Polished Steel
Weight: 4.2
Product Name: Two Light Wall Sconce
UPC: 088675450436
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307993
Product Name LS-16020PS/FRO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details