Capital Lighting, Inc. LS-22095C/BLK Lamps-Table Lamps 307983

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675454373
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675454373

Suppliers

Company
Product
Description
Supplier Links
LS-22095C/BLK Lamps-Table Lamps - 307983 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22095C/BLK Lamps-Table Lamps
307983
LS-22095C/BLK Lamps-Table Lamps 307983
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675454373

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675454373

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307983
Product Name LS-22095C/BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details