Capital Lighting, Inc. LS-16943SS/FRO Bathroom Fixtures-Three Lights 307979

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 8.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Steel Weight: 1 Product Name: Three Light Wall Sconce UPC: 088675435785
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 8.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Steel Weight: 1 Product Name: Three Light Wall Sconce UPC: 088675435785

Suppliers

Company
Product
Description
Supplier Links
LS-16943SS/FRO Bathroom Fixtures-Three Lights - 307979 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16943SS/FRO Bathroom Fixtures-Three Lights
307979
LS-16943SS/FRO Bathroom Fixtures-Three Lights 307979
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 8.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Steel Weight: 1 Product Name: Three Light Wall Sconce UPC: 088675435785

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 8.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Steel
Weight: 1
Product Name: Three Light Wall Sconce
UPC: 088675435785

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307979
Product Name LS-16943SS/FRO Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details