Capital Lighting, Inc. LS-19775C/FRO Pendants-Glass Down 307978

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 71.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Down Lighting Pendant UPC: 088675448570 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 71.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Down Lighting Pendant UPC: 088675448570 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19775C/FRO Pendants-Glass Down - 307978 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19775C/FRO Pendants-Glass Down
307978
LS-19775C/FRO Pendants-Glass Down 307978
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 71.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Down Lighting Pendant UPC: 088675448570 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 71.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Down Lighting Pendant
UPC: 088675448570
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307978
Product Name LS-19775C/FRO Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details