Capital Lighting, Inc. LS-16986PS/FRO Sconces-Double Glass 307976

Description
PRODUCT DETAILS / SPECS Height: 12.50 Extension: 3.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Weight: 3 Product Name: Two Light Wall Sconce UPC: 088675446255 Glass: Frost
Description
PRODUCT DETAILS / SPECS Height: 12.50 Extension: 3.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Weight: 3 Product Name: Two Light Wall Sconce UPC: 088675446255 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-16986PS/FRO Sconces-Double Glass - 307976 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16986PS/FRO Sconces-Double Glass
307976
LS-16986PS/FRO Sconces-Double Glass 307976
PRODUCT DETAILS / SPECS Height: 12.50 Extension: 3.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Weight: 3 Product Name: Two Light Wall Sconce UPC: 088675446255 Glass: Frost

PRODUCT DETAILS / SPECS
Height: 12.50
Extension: 3.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Steel
Weight: 3
Product Name: Two Light Wall Sconce
UPC: 088675446255
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307976
Product Name LS-16986PS/FRO Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details