Capital Lighting, Inc. LS-16954PS/FRO Bathroom Fixtures-Four Lights 307974

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 7.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Steel Product Name: Four Light Wall Sconce UPC: 088675448501 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 7.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Steel Product Name: Four Light Wall Sconce UPC: 088675448501 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-16954PS/FRO Bathroom Fixtures-Four Lights - 307974 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16954PS/FRO Bathroom Fixtures-Four Lights
307974
LS-16954PS/FRO Bathroom Fixtures-Four Lights 307974
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 7.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Steel Product Name: Four Light Wall Sconce UPC: 088675448501 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 38.25
Height: 7.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Polished Steel
Product Name: Four Light Wall Sconce
UPC: 088675448501
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307974
Product Name LS-16954PS/FRO Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details