Capital Lighting, Inc. LS-18015SS/FRO Mid. Chandeliers-Glass Up 307973

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Steel Weight: 21.4 Product Name: Five Light Up Lighting Chandelier UPC: 088675450474 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Steel Weight: 21.4 Product Name: Five Light Up Lighting Chandelier UPC: 088675450474 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-18015SS/FRO Mid. Chandeliers-Glass Up - 307973 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18015SS/FRO Mid. Chandeliers-Glass Up
307973
LS-18015SS/FRO Mid. Chandeliers-Glass Up 307973
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Steel Weight: 21.4 Product Name: Five Light Up Lighting Chandelier UPC: 088675450474 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Steel
Weight: 21.4
Product Name: Five Light Up Lighting Chandelier
UPC: 088675450474
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307973
Product Name LS-18015SS/FRO Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details