Capital Lighting, Inc. LS-19490L/GRN Mini Pendants-Cable 307972

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 74.25 Bulb Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 2.2 Product Name: One Light Mini Pendant UPC: 088675452362 Glass: Green
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 74.25 Bulb Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 2.2 Product Name: One Light Mini Pendant UPC: 088675452362 Glass: Green

Suppliers

Company
Product
Description
Supplier Links
LS-19490L/GRN Mini Pendants-Cable - 307972 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19490L/GRN Mini Pendants-Cable
307972
LS-19490L/GRN Mini Pendants-Cable 307972
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 74.25 Bulb Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 2.2 Product Name: One Light Mini Pendant UPC: 088675452362 Glass: Green

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 74.25
Bulb
Qty: 1
Wattage: 60
Finish: Polished Steel
Weight: 2.2
Product Name: One Light Mini Pendant
UPC: 088675452362
Glass: Green

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307972
Product Name LS-19490L/GRN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details