Capital Lighting, Inc. LS-21358PS/WHT Lamps-Table Lamps 307969

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Polished Steel Product Name: Table Lamp UPC: 088675443216
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Polished Steel Product Name: Table Lamp UPC: 088675443216

Suppliers

Company
Product
Description
Supplier Links
LS-21358PS/WHT Lamps-Table Lamps - 307969 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21358PS/WHT Lamps-Table Lamps
307969
LS-21358PS/WHT Lamps-Table Lamps 307969
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Polished Steel Product Name: Table Lamp UPC: 088675443216

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.00
Bulb
Type: T9
Qty: 1
Wattage: 32
Finish: Polished Steel
Product Name: Table Lamp
UPC: 088675443216

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307969
Product Name LS-21358PS/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details