Capital Lighting, Inc. LS-21376C/WHT Lamps-Table Lamps 307967

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Qty: 1 Finish: Chrome Product Name: Table Lamp UPC: 088675443551
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Qty: 1 Finish: Chrome Product Name: Table Lamp UPC: 088675443551

Suppliers

Company
Product
Description
Supplier Links
LS-21376C/WHT Lamps-Table Lamps - 307967 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21376C/WHT Lamps-Table Lamps
307967
LS-21376C/WHT Lamps-Table Lamps 307967
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Qty: 1 Finish: Chrome Product Name: Table Lamp UPC: 088675443551

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.00
Bulb
Qty: 1
Finish: Chrome
Product Name: Table Lamp
UPC: 088675443551

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307967
Product Name LS-21376C/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details