Capital Lighting, Inc. LS-21450SS/FRO Lamps-Desk/Piano Lamps 307962

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Bulb Type: G Medium Base Qty: 1 Wattage: 40 Finish: Satin Steel Product Name: Desk Lamp UPC: 088675444015
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Bulb Type: G Medium Base Qty: 1 Wattage: 40 Finish: Satin Steel Product Name: Desk Lamp UPC: 088675444015

Suppliers

Company
Product
Description
Supplier Links
LS-21450SS/FRO Lamps-Desk/Piano Lamps - 307962 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21450SS/FRO Lamps-Desk/Piano Lamps
307962
LS-21450SS/FRO Lamps-Desk/Piano Lamps 307962
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Bulb Type: G Medium Base Qty: 1 Wattage: 40 Finish: Satin Steel Product Name: Desk Lamp UPC: 088675444015

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.50
Bulb
Type: G Medium Base
Qty: 1
Wattage: 40
Finish: Satin Steel
Product Name: Desk Lamp
UPC: 088675444015

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307962
Product Name LS-21450SS/FRO Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details