Capital Lighting, Inc. LS-21426RED/WHT Lamps-Table Lamps 307960

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel and Red Product Name: Table Lamp UPC: 088675443780
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel and Red Product Name: Table Lamp UPC: 088675443780

Suppliers

Company
Product
Description
Supplier Links
LS-21426RED/WHT Lamps-Table Lamps - 307960 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21426RED/WHT Lamps-Table Lamps
307960
LS-21426RED/WHT Lamps-Table Lamps 307960
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel and Red Product Name: Table Lamp UPC: 088675443780

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel and Red
Product Name: Table Lamp
UPC: 088675443780

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307960
Product Name LS-21426RED/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details