Capital Lighting, Inc. LS-21928PS/BLK Lamps-Table Lamps 307956

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.50 Length 34.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452140
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.50 Length 34.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452140

Suppliers

Company
Product
Description
Supplier Links
LS-21928PS/BLK Lamps-Table Lamps - 307956 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21928PS/BLK Lamps-Table Lamps
307956
LS-21928PS/BLK Lamps-Table Lamps 307956
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.50 Length 34.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452140

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 34.50
Length 34.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675452140

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307956
Product Name LS-21928PS/BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details