Capital Lighting, Inc. LS-21931PS/WHT Lamps-Table Lamps 307955

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Length 32.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452171
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Length 32.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452171

Suppliers

Company
Product
Description
Supplier Links
LS-21931PS/WHT Lamps-Table Lamps - 307955 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21931PS/WHT Lamps-Table Lamps
307955
LS-21931PS/WHT Lamps-Table Lamps 307955
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Length 32.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452171

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.00
Length 32.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675452171

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307955
Product Name LS-21931PS/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details