Capital Lighting, Inc. LS-21928PS/WHT Lamps-Table Lamps 307953

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.50 Length 34.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452133
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.50 Length 34.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452133

Suppliers

Company
Product
Description
Supplier Links
LS-21928PS/WHT Lamps-Table Lamps - 307953 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21928PS/WHT Lamps-Table Lamps
307953
LS-21928PS/WHT Lamps-Table Lamps 307953
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.50 Length 34.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452133

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 34.50
Length 34.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675452133

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307953
Product Name LS-21928PS/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details