Capital Lighting, Inc. LS-21931PS/BLK Lamps-Table Lamps 307952

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Length 32.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452188
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Length 32.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452188

Suppliers

Company
Product
Description
Supplier Links
LS-21931PS/BLK Lamps-Table Lamps - 307952 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21931PS/BLK Lamps-Table Lamps
307952
LS-21931PS/BLK Lamps-Table Lamps 307952
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Length 32.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452188

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.00
Length 32.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675452188

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307952
Product Name LS-21931PS/BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details