Capital Lighting, Inc. LS-21049C/FRO Lamps-Table Lamps 307946

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 9.5 Product Name: One Light Table Lamp UPC: 088675438359 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 9.5 Product Name: One Light Table Lamp UPC: 088675438359 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-21049C/FRO Lamps-Table Lamps - 307946 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21049C/FRO Lamps-Table Lamps
307946
LS-21049C/FRO Lamps-Table Lamps 307946
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 9.5 Product Name: One Light Table Lamp UPC: 088675438359 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 21.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 9.5
Product Name: One Light Table Lamp
UPC: 088675438359
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307946
Product Name LS-21049C/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details