Capital Lighting, Inc. LS-21352L/BLU Lamps-Table Lamps 307945

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome and Light Blue Glass Product Name: Table Lamp UPC: 088675442950
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome and Light Blue Glass Product Name: Table Lamp UPC: 088675442950

Suppliers

Company
Product
Description
Supplier Links
LS-21352L/BLU Lamps-Table Lamps - 307945 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21352L/BLU Lamps-Table Lamps
307945
LS-21352L/BLU Lamps-Table Lamps 307945
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome and Light Blue Glass Product Name: Table Lamp UPC: 088675442950

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome and Light Blue Glass
Product Name: Table Lamp
UPC: 088675442950

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307945
Product Name LS-21352L/BLU Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details