Capital Lighting, Inc. LS-21282BLK/BLK Lamps-Table Lamps 307943

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Leather Product Name: Table Lamp UPC: 088675441830
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Leather Product Name: Table Lamp UPC: 088675441830

Suppliers

Company
Product
Description
Supplier Links
LS-21282BLK/BLK Lamps-Table Lamps - 307943 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21282BLK/BLK Lamps-Table Lamps
307943
LS-21282BLK/BLK Lamps-Table Lamps 307943
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Leather Product Name: Table Lamp UPC: 088675441830

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black Leather
Product Name: Table Lamp
UPC: 088675441830

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307943
Product Name LS-21282BLK/BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details