Capital Lighting, Inc. LS-21507D/BROWN Lamps-Table Lamps 307938

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Brown Product Name: Table Lamp UPC: 088675445098
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Brown Product Name: Table Lamp UPC: 088675445098

Suppliers

Company
Product
Description
Supplier Links
LS-21507D/BROWN Lamps-Table Lamps - 307938 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21507D/BROWN Lamps-Table Lamps
307938
LS-21507D/BROWN Lamps-Table Lamps 307938
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Brown Product Name: Table Lamp UPC: 088675445098

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Brown
Product Name: Table Lamp
UPC: 088675445098

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307938
Product Name LS-21507D/BROWN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details