Capital Lighting, Inc. LS-21470PS/FRO Lamps-Table Lamps 307934

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.50 Bulb Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: Table Lamp UPC: 088675444466
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.50 Bulb Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: Table Lamp UPC: 088675444466

Suppliers

Company
Product
Description
Supplier Links
LS-21470PS/FRO Lamps-Table Lamps - 307934 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21470PS/FRO Lamps-Table Lamps
307934
LS-21470PS/FRO Lamps-Table Lamps 307934
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.50 Bulb Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: Table Lamp UPC: 088675444466

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 22.50
Bulb
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: Table Lamp
UPC: 088675444466

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307934
Product Name LS-21470PS/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details