Capital Lighting, Inc. LS-21486C/FRO Lamps-Table Lamps 307930

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.75 Bulb Qty: 1 Wattage: 25 Finish: Chrome Product Name: Table Lamp UPC: 088675444770
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.75 Bulb Qty: 1 Wattage: 25 Finish: Chrome Product Name: Table Lamp UPC: 088675444770

Suppliers

Company
Product
Description
Supplier Links
LS-21486C/FRO Lamps-Table Lamps - 307930 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21486C/FRO Lamps-Table Lamps
307930
LS-21486C/FRO Lamps-Table Lamps 307930
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.75 Bulb Qty: 1 Wattage: 25 Finish: Chrome Product Name: Table Lamp UPC: 088675444770

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 12.75
Bulb
Qty: 1
Wattage: 25
Finish: Chrome
Product Name: Table Lamp
UPC: 088675444770

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307930
Product Name LS-21486C/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details