Capital Lighting, Inc. LS-21797C/BLK Lamps-Table Lamps 307926

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 5 Bulb Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450153
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 5 Bulb Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450153

Suppliers

Company
Product
Description
Supplier Links
LS-21797C/BLK Lamps-Table Lamps - 307926 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21797C/BLK Lamps-Table Lamps
307926
LS-21797C/BLK Lamps-Table Lamps 307926
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 5 Bulb Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450153

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Extension: 5
Bulb
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675450153

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307926
Product Name LS-21797C/BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details